Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 54Mbps
Power - Output 20.5dBm
Sensitivity -99dBm
Serial Interfaces I2C, JTAG, SPI, UART, USB
Antenna Type PCB Trace
Utilized IC / Part WFI32E01
Memory Size 1MB Flash, 256kB SRAM
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 54-SMD Module
Base Product Number WFI32E01
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1351611-WFI32E01PE-I
Ultra Librarian 3D Model Ultra Librarian WFI32E01PE-I CAD Model

Description

Microchip Technology's WFI32E01PE-I: A Premier IoT Module

The WFI32E01PE-I from Microchip Technology is a highly integrated and feature-rich IoT module that offers an ideal solution for designers looking to add wireless connectivity to their projects. This powerful module is designed to accelerate development time and reduce costs for a broad range of applications, making it a top choice for professionals in the industry.

At the heart of the WFI32E01PE-I module lies a high-performance 32-bit MCU, the PIC32MZ W1, which is coupled with state-of-the-art wireless connectivity through a fully certified 2.4 GHz IEEE 802.11 b/g/n Wi-Fi network controller. The integration of these components ensures that the module can handle complex applications while maintaining a robust and reliable wireless connection.

This module comes equipped with a rich set of features including 4 MB of internal flash memory and 1 MB of RAM, providing ample storage and processing power for IoT applications. The WFI32E01PE-I also supports multiple security protocols, such as WPA/WPA2 personal and enterprise security, to keep data safe and secure. Additionally, it has advanced cryptographic engines to support data encryption, ensuring the privacy and integrity of information transmitted over the network.

The WFI32E01PE-I is designed for flexibility, featuring a host of peripheral interfaces such as SPI, I2C, UART, and PWM. Its pre-certified radio simplifies the approval process for end products, reducing time-to-market and compliance costs. The module's compact form factor makes it an excellent choice for space-constrained applications.

For developers looking to kickstart their IoT projects, the WFI32E01PE-I is supported by Microchip's MPLAB® Harmony v3 software framework and pic-iot.com cloud software, providing a comprehensive development ecosystem. This ensures that engineers can rapidly prototype and deploy their IoT solutions with ease.

In summary, the WFI32E01PE-I is a versatile and powerful IoT module that offers a perfect blend of performance, security, and ease of use, making it an essential component for any modern IoT system.

You May Also Be Interested in

Telit
RF TXRX MOD CEL 3G GLOBAL GPS SM / Cellular EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for EHS8 REL.4
Silicon Labs
RF TXRX MOD BLUETOOTH U.FL SMD
Need more? Email Us
ECAD model for WT11U-E-AI56
Digi International
RF TXRX MOD 802.15.4 RP-SMA TH
Need more? Email Us
ECAD model for XBP24CZ7SIT-004
Espressif
RF TXRX MOD BLUETOOTH U.FL SMD
Lowest to $5.4317
ECAD model for ESP32-WROOM-32U-N8
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $5.2814
ECAD model for ESP32-WROOM-32D-N16
Digi International
RF TXRX MOD ISM<1GHZ RF PAD SMD
Need more? Email Us
ECAD model for XBP9X-DMRS-001
Broadcom Limited
BCM88461A0IFSBLG
Need more? Email Us
ECAD model for BCM88461A0IFSBLG
Telit
RF TXRX MODULE AT&T/VZW / Transceiver Module
Need more? Email Us
ECAD model for ME910C1NA05T107100
Seeed Technology Co., Ltd
TXRX ESP8266 MOD WIFI TRACE ANT / Module 802.11b/g/n 2.4835GHz
Need more? Email Us
ECAD model for 113990234

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention