EN
  • EN
  • DE

VTC1-1079-12M2880000

Part No VTC1-1079-12M2880000
Manufacturer Microchip Technology
Catalog Oscillators
Description TCXO, 12.288MHz, Clipped Sinewave, SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104294-VTC1-1079-12M2880000
Categories Oscillators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VTC1-1079-12M2880000 CAD Model

Description

The VTC1-1079-12M2880000 is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of sophisticated electronic systems, providing reliability and performance that Microchip's customers have come to expect.

Key Features:

  • Precision Timing: With a frequency of 12.288 MHz, the VTC1-1079-12M2880000 ensures precise timing for critical applications, making it an ideal choice for high-performance systems.
  • Stability: This component offers excellent stability, which is crucial for maintaining the integrity of the system’s timing over various conditions.
  • Low Power Consumption: Designed for efficiency, the VTC1-1079-12M2880000 is optimized for low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Miniaturized Package: The compact form factor of the product allows for integration into space-constrained designs without compromising performance.
  • Robust Construction: Built with the high-quality standards of Microchip Technology, this component is robust and reliable, ensuring long-term performance in a wide range of operating conditions.

Applications:

The versatility of the VTC1-1079-12M2880000 allows it to be used in a diverse array of applications. It is particularly well-suited for use in communication equipment, IoT devices, consumer electronics, industrial control systems, and any other applications that require precise and stable clock signals.

Technical Specifications:

Parameter Value
Manufacturer Microchip Technology
Part Number VTC1-1079-12M2880000
Frequency 12.288 MHz
Package / Case Miniaturized
Operating Temperature Specified by Manufacturer

In conclusion, the VTC1-1079-12M2880000 from Microchip Technology is an exceptional choice for designers looking for a reliable and efficient timing solution. Its combination of precision, stability, and low power consumption, packaged in a compact form, makes it an invaluable component in modern electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess