EN
  • EN
  • DE

VSC8248YJH-01

Part No VSC8248YJH-01
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC INTERFACE CONTROLLER / IC Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number VSC8248
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1026759-VSC8248YJH-01
Ultra Librarian 3D Model Ultra Librarian VSC8248YJH-01 CAD Model

Description

The VSC8248YJH-01 from Microchip Technology is a cutting-edge, high-performance dual-channel Signal Conditioner IC designed to cater to the rigorous demands of high-speed data communication networks. This device is an integral part of network infrastructure, facilitating reliable and efficient data transmission across a variety of mediums.

Key Features

  • High-Speed Performance: The VSC8248YJH-01 is optimized for multi-gigabit data rates, ensuring fast and seamless data transfer for critical applications.
  • Dual-Channel Operation: With dual-channel capability, it offers the flexibility to handle two data streams simultaneously, doubling the throughput and efficiency.
  • Advanced Signal Conditioning: The device includes features such as adaptive equalization, clock data recovery, and signal retiming, which are essential for maintaining signal integrity over long distances and through various mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC8248YJH-01 helps to reduce the overall energy footprint of networking equipment, leading to cost savings and a reduced environmental impact.
  • Robust Construction: Housed in a durable package, it is built to withstand the harsh conditions often found in industrial and networking environments.

Applications

The versatility of the VSC8248YJH-01 makes it suitable for a wide range of applications, including but not limited to:

  • Data Center Networking
  • Enterprise Networking
  • High-Performance Computing
  • Storage Area Networks
  • Telecommunications Equipment

Technical Specifications

The VSC8248YJH-01 comes with an array of technical specifications designed to meet the needs of advanced communication systems:

  • Package: 324-BGA (25x25)
  • Temperature Range: Operating between -40°C to 85°C
  • Supply Voltage: Typically 1.2V
  • Signal Conditioning: Adaptive EQ, CDR, De-emphasis

Microchip Technology's VSC8248YJH-01 is a testament to the company's commitment to providing high-quality, reliable components for the communications industry, ensuring that data flows rapidly and securely across the globe.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess