EN
  • EN
  • DE

VSC8145XVQ-03

Part No VSC8145XVQ-03
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC Txrx Multirate 16 Bit 208-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1025829-VSC8145XVQ-03
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8145XVQ-03 CAD Model

Description

The VSC8145XVQ-03 from Microchip Technology is a high-performance, feature-rich integrated circuit designed for the precise needs of telecommunications and data communications systems. This advanced device is tailored to facilitate reliable and efficient signal processing in complex networking environments, making it an ideal choice for a wide range of applications such as SONET/SDH, Gigabit Ethernet, and Fiber Channel systems.

Key Features

  • High-Speed Performance: The VSC8145XVQ-03 operates at exceptional data rates, making it suitable for applications that require fast and stable signal processing capabilities.
  • Flexibility: Designed with versatility in mind, this IC can be deployed in various configurations to meet the specific requirements of different networking tasks and standards.
  • Low Power Consumption: Despite its high-speed operation, the VSC8145XVQ-03 maintains energy efficiency, ensuring low power consumption that is critical in high-density networking equipment.
  • Robust Signal Integrity: With advanced features for signal conditioning, this device ensures robust signal integrity, which is vital for maintaining the quality of data transmission over long distances.

Applications

The VSC8145XVQ-03 is suitable for a range of high-speed networking applications, including:

  • Telecommunications infrastructure
  • Data center networking equipment
  • High-speed data transmission systems
  • Optical transport networks

Technical Specifications

Microchip Technology's VSC8145XVQ-03 boasts a comprehensive set of technical specifications that make it a top-tier choice for network engineers and system designers:

  • Package Type: QFP (Quad Flat Package)
  • Operating Temperature Range: Specified by the manufacturer
  • Compliance with Industry Standards: SONET/SDH, Gigabit Ethernet, and Fiber Channel
  • Quality and Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry

With its combination of speed, flexibility, and reliability, the VSC8145XVQ-03 is a powerful solution for modern high-speed digital networks. Whether it's for upgrading existing infrastructure or designing new systems, this integrated circuit stands out as an excellent choice for ensuring seamless data communication.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess