EN
  • EN
  • DE

VSC7434YIH-01

Part No VSC7434YIH-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24PORT / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series E-StaX-III-68
Package Tray
Product Status Active
Function Ethernet Switch
Interface Ethernet
Number of Circuits 24
Mounting Type Surface Mount
Package / Case 672-BGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Base Product Number VSC7434
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 902990-VSC7434YIH-01
Ultra Librarian 3D Model Ultra Librarian VSC7434YIH-01 CAD Model

Description

Microchip Technology's VSC7434YIH-01

The VSC7434YIH-01 is a cutting-edge product from the renowned semiconductor manufacturer, Microchip Technology. This device is meticulously designed to cater to the demanding needs of high-speed networking applications, providing a robust and efficient solution for network traffic management.

At the core of the VSC7434YIH-01 is an advanced Ethernet switch platform that offers an impressive array of features. It supports up to 10 Gigabit Ethernet ports, enabling high-throughput connectivity for a variety of networking equipment including routers, switches, and access points. The device is tailored to deliver exceptional performance in enterprise networking, data centers, and carrier Ethernet services, meeting the rigorous standards of today's fast-paced networking environments.

The VSC7434YIH-01 boasts an integrated Layer 2 and Layer 3 management feature set, including advanced Quality of Service (QoS) capabilities. This ensures that critical network traffic is prioritized effectively, maintaining the integrity of time-sensitive data such as voice and video communications. Additionally, the product comes with robust security features that help protect against network threats and unauthorized access, providing peace of mind for network administrators.

Energy efficiency is another key aspect of the VSC7434YIH-01, featuring Energy Efficient Ethernet (EEE) compliance. This technology minimizes power consumption during periods of low data activity, contributing to a greener and cost-effective networking solution without compromising on performance.

Designed for ease of integration, the VSC7434YIH-01 is housed in a compact package, making it suitable for space-constrained applications. Its compatibility with various network protocols and standards ensures seamless integration into existing network infrastructures, simplifying the upgrade process and reducing deployment time.

With its robust feature set, high performance, and energy-saving capabilities, the VSC7434YIH-01 from Microchip Technology is an ideal choice for network designers and engineers looking to enhance their systems with a reliable, high-speed Ethernet switching solution.

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6191
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Lowest to $6.2971
Others
Lowest to $18.3934
Infineon Technologies
Lowest to $85.6225
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess