EN
  • EN
  • DE
  • IT

VPC3230D-QA-C5-G-FU

Part No VPC3230D-QA-C5-G-FU
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 757964-VPC3230D-QA-C5-G-FU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VPC3230D-QA-C5-G-FU CAD Model

Description

Product Overview: VPC3230D-QA-C5-G-FU

Manufacturer: Microchip Technology

The VPC3230D-QA-C5-G-FU is a state-of-the-art integrated circuit designed and manufactured by the renowned Microchip Technology. This product is tailored for high-performance applications that require reliability, efficiency, and precision. It is an ideal choice for engineers and developers looking to enhance their systems with Microchip's cutting-edge technology.

Key Features

  • High Integration: The VPC3230D-QA-C5-G-FU integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system developers.
  • Durability: Built to withstand harsh environments, this product is designed with industrial-grade materials that ensure longevity and consistent performance under extreme conditions.
  • Efficiency: This IC is optimized for low power consumption, making it suitable for energy-sensitive applications while maintaining high performance.
  • Quality Assurance: Microchip Technology's commitment to quality is evident in the VPC3230D-QA-C5-G-FU, which undergoes rigorous testing to meet strict industry standards.

Applications

The versatility of the VPC3230D-QA-C5-G-FU allows it to be used in a wide range of applications, including but not limited to:

  • Advanced industrial control systems
  • High-speed communication interfaces
  • Automotive electronics
  • Robust consumer electronics
  • Medical devices requiring precision and reliability

Technical Specifications

The technical specifications of the VPC3230D-QA-C5-G-FU are designed to meet the demands of complex electronic systems:

  • Package: The IC comes in a robust package that ensures secure mounting and connectivity.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments.
  • Compliance: The product complies with international standards, ensuring compatibility and interoperability in global markets.

With the VPC3230D-QA-C5-G-FU, Microchip Technology continues to lead the industry by providing innovative solutions that push the boundaries of what's possible in electronic design and application.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess