EN
  • EN
  • DE

VP0109N3-GP002

Part No VP0109N3-GP002
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-92-3
Continuous Drain Current (ID) -250 mA
Drain to Source Resistance 15 Ω
Drain to Source Voltage (Vdss) -90 V
Element Configuration Single
Fall Time 4 ns
Gate to Source Voltage (Vgs) 20 V
Max Operating Temperature 150 °C
Max Power Dissipation 1 W
Min Operating Temperature -55 °C
Number of Channels 1
Rise Time 3 ns
RoHS Compliant
Turn-Off Delay Time 8 ns
Turn-On Delay Time 4 ns
Weight 453.59237 mg
Win Source Part Number 1134287-VP0109N3-GP002
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP0109N3-GP002 CAD Model

Description

Introducing the VP0109N3-GP002 from Microchip Technology

Microchip Technology, a leading provider of microcontroller and analog semiconductors, offers a vast array of components designed for various applications. Among their extensive product lineup is the VP0109N3-GP002, a high-performance, precision integrated circuit that has been crafted to meet the rigorous demands of today's advanced electronic systems.

Key Features

  • High Integration: The VP0109N3-GP002 is an integrated circuit that combines multiple functionalities into a single package, ensuring a compact footprint and reduced system complexity.
  • Robust Performance: Engineered for reliability, this product operates effectively under a broad range of temperatures and conditions, making it suitable for industrial and automotive applications.
  • Energy Efficiency: With an emphasis on power conservation, the VP0109N3-GP002 is designed to operate with minimal power consumption, contributing to the energy efficiency of the overall system.

Applications

The versatility of the VP0109N3-GP002 allows it to be employed in a wide array of applications. It is particularly well-suited for:

  • Automotive systems where durability and reliability are paramount.
  • Industrial automation equipment requiring precise control and operation.
  • Consumer electronics that benefit from the integration of multiple functions into a single component.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The VP0109N3-GP002 is manufactured under stringent quality control standards, ensuring that it meets the needs of the most demanding applications. Furthermore, Microchip provides excellent customer support, including comprehensive technical documentation, design-in assistance, and responsive customer service to assist with any questions or issues that may arise.

Whether you're designing a new system or upgrading an existing one, the VP0109N3-GP002 from Microchip Technology is an excellent choice that combines performance, efficiency, and reliability in a single, compact package.

You May Also Be Interested in

Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4435
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess