EN
  • EN
  • DE

VN0300L-G-P002

Part No VN0300L-G-P002
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MOSFET N-CH 30V 640MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000938-VN0300L-G-P002
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tape & Reel (TR)
Vgs (Max) ±30V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Ultra Librarian 3D Model Ultra Librarian VN0300L-G-P002 CAD Model

Description

Microchip Technology VN0300L-G-P002 Product Overview

The VN0300L-G-P002 is a highly efficient, versatile, and robust product from Microchip Technology, designed to cater to a wide range of applications in the electronics industry. This component is part of Microchip's commitment to delivering high-quality semiconductor products and solutions that meet the evolving needs of its customers.

Key Features

  • High Performance: The VN0300L-G-P002 is engineered to provide reliable performance under a variety of operating conditions, ensuring consistent output and functionality.
  • Energy Efficient: With energy efficiency in mind, this product helps to reduce power consumption, making it ideal for battery-powered devices and applications that require low power draw.
  • Durability: Constructed with robust materials, the VN0300L-G-P002 is built to withstand harsh environments and provide a long operational lifespan.
  • Compact Design: The compact footprint of the VN0300L-G-P002 allows for easy integration into a wide array of electronic assemblies, making it a versatile choice for designers and engineers.

Applications

The flexibility of the VN0300L-G-P002 makes it suitable for a variety of applications, including but not limited to:

  • Power management systems
  • Embedded systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control units

Technical Specifications

Microchip Technology ensures that the VN0300L-G-P002 is manufactured to the highest standards, featuring precise technical specifications for optimal performance. Customers are encouraged to review the detailed datasheet for comprehensive technical details.

Quality Assurance

The VN0300L-G-P002 from Microchip Technology comes with the assurance of quality that the brand is known for. Each component is rigorously tested to ensure it meets the stringent requirements set forth by the industry and Microchip's own quality standards.

For more information or to place an order, customers can visit Microchip Technology's official website or contact their local authorized distributor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 639 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess