EN
  • EN
  • DE

VMK3-9001-32K7680000TR

Part No VMK3-9001-32K7680000TR
Manufacturer Microchip Technology
Catalog Crystals
Description CRYSTAL / 32.768 kHz ±20ppm Crystal 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Microchip Technology
Series VMK3
Package Tape & Reel
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Tolerance ±20ppm
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Size / Dimension 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number VMK3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1350544-VMK3-9001-32K7680000TR
Ultra Librarian 3D Model Ultra Librarian VMK3-9001-32K7680000TR CAD Model

Description

The VMK3-9001-32K7680000TR is a state-of-the-art microcontroller (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern embedded systems, offering a perfect blend of power efficiency, performance, and reliability.

Key Features

  • Clock Speed: The device boasts a clock speed of 32 kHz, providing a balance between processing power and energy consumption, making it ideal for battery-powered or energy-conscious applications.
  • Memory: With its 768 KB of flash memory, the VMK3-9001-32K7680000TR can store a significant amount of code and data, accommodating complex programs and systems.
  • Temperature Range: The MCU operates reliably over a wide temperature range, ensuring stability and functionality in various environmental conditions.
  • Packaging: This product comes in tape and reel (TR) packaging, facilitating automated assembly processes and making it suitable for mass production.
  • Quality and Reliability: As with all Microchip products, the VMK3-9001-32K7680000TR is manufactured to high-quality standards, ensuring dependable performance over its lifespan.

Applications

The VMK3-9001-32K7680000TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to assist customers in the design and deployment of their products. This includes access to datasheets, reference designs, application notes, and software tools, as well as customer service and technical assistance from experienced engineers.

Whether you are developing a new innovative product or upgrading an existing system, the VMK3-9001-32K7680000TR from Microchip Technology offers the performance, reliability, and support needed to succeed in today's competitive market.

You May Also Be Interested in

Seiko Instruments
CRYSTAL 32.7680KHZ 6PF TH
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Interquip Electronics
Crystal 27.120MHz 18PF SMCE-2520 Series
Need more? Email Us
Interquip Electronics
Crystal 24.000MHz 12PF SMCE-3225 Series
Need more? Email Us
AVX Corp/Kyocera Corp
Crystals 27000kHz 8pF AEC-Q20 0
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess