EN
  • EN
  • DE

VCC6-VCB-156M250000

Part No VCC6-VCB-156M250000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +2.5 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 841972-VCC6-VCB-156M250000
Ultra Librarian 3D Model Ultra Librarian VCC6-VCB-156M250000 CAD Model

Description

Microchip Technology's VCC6-VCB-156M250000

Introducing the VCC6-VCB-156M250000, a high-performance Voltage Controlled Crystal Oscillator (VCXO) from the renowned manufacturer Microchip Technology. This precision electronic component is designed to meet the demanding needs of modern communication systems, offering unparalleled stability and accuracy for frequency control applications.

Key Features:

  • Frequency Range: The VCC6-VCB-156M250000 operates at a frequency of 156.25 MHz, making it suitable for a wide array of applications that require a specific and stable clock source.
  • High Stability: With its excellent frequency stability, this VCXO ensures reliable performance under varying environmental conditions, which is critical for maintaining the integrity of communication signals.
  • Low Phase Noise: The device boasts low phase noise characteristics, which is essential for high-speed digital networks, reducing jitter and improving data integrity.
  • Supply Voltage: It operates on a 3.3V supply voltage, aligning with common power requirements for contemporary electronic systems and ensuring easy integration into a variety of circuit designs.
  • Output Compatibility: The VCC6-VCB-156M250000 provides a CMOS/TTL compatible output, ensuring broad compatibility with most digital logic families.
  • Package: The VCXO comes in a robust, industry-standard 6-Pad Metal Package that provides excellent environmental and mechanical protection.

Applications:

The VCC6-VCB-156M250000 is an ideal choice for a range of applications that require precise frequency control, including:

  • Telecommunications systems
  • Broadcast equipment
  • Test and measurement equipment
  • High-speed data transmission systems
  • Networking hardware such as routers and switches

Microchip Technology's commitment to quality ensures that the VCC6-VCB-156M250000 VCXO provides the performance and reliability needed for critical applications. Whether you're designing a sophisticated communication infrastructure or a high-speed computing system, this VCXO offers the accuracy and stability you need to maintain system coherence and timing precision.

Choose the VCC6-VCB-156M250000 for your next project and benefit from Microchip Technology's expertise in frequency control solutions.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0342 $64.2736
18+ $6.5922 $118.6596
28+ $6.3862 $178.8136
38+ $6.1802 $234.8476
49+ $5.9743 $292.7407
65+ $5.3562 $348.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess