EN
  • EN
  • DE

VCC6-QCB-100M000000

Part No VCC6-QCB-100M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1006927-VCC6-QCB-100M000000
Ultra Librarian 3D Model Ultra Librarian VCC6-QCB-100M000000 CAD Model

Description

Product Overview: VCC6-QCB-100M000000 from Microchip Technology

The VCC6-QCB-100M000000 is a cutting-edge crystal oscillator product designed and manufactured by Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This precision oscillator device is part of Microchip's extensive range of frequency control products, tailored for applications that require high stability and reliability.

Key Features

  • Frequency: The oscillator operates at a frequency of 100 MHz, making it suitable for high-speed digital applications that demand precise timing solutions.
  • Package Type: It comes in a compact, surface-mount package, which allows for efficient use of board space and is ideal for densely packed electronic assemblies.
  • Supply Voltage: Designed to operate at a supply voltage of 5V, the VCC6-QCB-100M000000 ensures compatibility with a wide range of digital circuits and systems.
  • Temperature Stability: The oscillator maintains stable performance over a broad temperature range, which is critical for applications operating under varying environmental conditions.
  • Low Phase Noise: With its low phase noise characteristics, this product is perfect for applications where signal integrity is paramount, such as in telecommunications and data communications.

Applications

The VCC6-QCB-100M000000 is versatile and can be used in various applications, including:

  • Telecommunication infrastructure
  • Networking equipment
  • Server and storage platforms
  • Test and measurement systems
  • Industrial electronics

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The VCC6-QCB-100M000000 oscillator is produced with strict quality control processes, ensuring that it meets the rigorous standards required for critical electronic systems. Customers can trust in the reliability and performance of this product for their sophisticated electronic designs.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess