EN
  • EN
  • DE

UF2J_R1

Part No UF2J_R1
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMB
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 728114-UF2J_R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF2J_R1 CAD Model

Description

The UF2J_R1 is a surface-mount ultrafast recovery rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient rectification and fast switching speeds. It offers a low forward voltage drop and high surge current capability. The compact size and surface-mount package make it suitable for space-constrained applications.

Applications

  • Switching mode power supplies (SMPS)
  • Freewheeling diodes in inverters
  • DC-DC converters
  • High-frequency rectification
  • Power factor correction (PFC) circuits

Features

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • Surface mount package
  • RoHS Compliant

Benefits

  • Improved efficiency in switching power supplies due to its ultrafast recovery time, reducing switching losses.
  • Reduced power dissipation due to its low forward voltage drop, improving overall system efficiency.
  • Enhanced system reliability due to its high surge current capability, protecting against transient voltage events.
  • Simplified assembly and reduced board space requirements with its surface-mount package.
  • Environmentally friendly due to its RoHS compliance.

Additional Details

The UF2J_R1 is available in a SMA package. It has a maximum repetitive peak reverse voltage of 600V and a maximum average forward current of 2A. The typical reverse recovery time is around 50ns. The forward voltage drop is typically 0.95V at 2A. The maximum surge current is 50A. The operating junction temperature ranges from -65°C to +150°C. The surface mount package ensures efficient heat dissipation. This diode is commonly used in various power electronics applications where fast switching and high efficiency are crucial. Its small size enables high density circuit layouts.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess