EN
  • EN
  • DE

VCC1-B3D-32M7680000

Part No VCC1-B3D-32M7680000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1316184-VCC1-B3D-32M7680000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-32M7680000 CAD Model

Description

Microchip Technology VCC1-B3D-32M7680000

The VCC1-B3D-32M7680000 is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This precision oscillator is specifically engineered to meet the demanding requirements of telecommunications, networking, and data communications applications.

Key Features:

  • Frequency Range: The VCC1-B3D-32M7680000 operates at a frequency of 32.768 MHz, which is a common reference frequency used for real-time clocks and other timing applications.
  • Voltage Control: This VCXO can be fine-tuned for frequency adjustment via an external control voltage, offering designers flexibility and precision in timing management.
  • Stability and Accuracy: The device is known for its high stability and low phase noise, providing accurate timing solutions for critical applications.
  • Package: It comes in a compact and robust 4-pad plastic encapsulated package, ensuring durability and ease of integration into various circuit designs.
  • Supply Voltage: Designed for a 3.3V power supply, the VCC1-B3D-32M7680000 is optimized for low-power operation, making it suitable for energy-sensitive applications.
  • Output Compatibility: The oscillator supports HCMOS/TTL compatible output, ensuring compatibility with a wide range of digital circuits.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in a variety of environmental conditions.

Applications:

The VCC1-B3D-32M7680000 is ideal for use in a variety of high-performance applications, including:

  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Server and storage platforms
  • Wireless infrastructure
  • Industrial and medical electronics
  • Test and measurement equipment

Microchip Technology's commitment to quality ensures that the VCC1-B3D-32M7680000 VCXO provides reliable and consistent performance for the most demanding of applications, making it a top choice for engineers and designers looking for a precise timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess