EN
  • EN
  • DE

DS1075Z-60

Part No DS1075Z-60
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL FX FREQ 60MHZ 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Oscillator, Fixed Frequency (Dual)
Frequency 60MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 35mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 040092-DS1075Z-60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1075Z-60 CAD Model

Description

The DS1075Z-60 from Maxim Integrated is a versatile, programmable oscillator that serves as a highly flexible and configurable clock source for a wide array of electronic applications. This microprocessor-compatible, low-power component is designed to provide precise timing solutions in systems where space and power efficiency are critical considerations.

Key Features

  • Programmable Frequency: The DS1075Z-60 offers a user-programmable frequency range, which can be adjusted through a standard I²C interface, providing designers with a high level of control over their system's clocking needs without the need for external resistors or capacitors.
  • Nonvolatile (EEPROM) Memory: It incorporates onboard nonvolatile memory, enabling the device to retain user-defined configurations through power cycles, thus simplifying system design and improving reliability.
  • Dual Output: Equipped with two independent frequency outputs, this oscillator can generate both a fixed frequency and a variable frequency, allowing it to support multiple devices or systems simultaneously.
  • Low Power Consumption: The DS1075Z-60 is optimized for low-power operation, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring consistent performance in diverse environments.

Applications

The DS1075Z-60's flexibility and programmability make it suitable for a variety of applications, including:

  • Embedded systems
  • Portable devices
  • Networking equipment
  • Industrial controllers
  • Consumer electronics

Technical Specifications

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Output Frequency Range: Programmable up to 133MHz
  • Communication Interface: I²C serial interface

The DS1075Z-60 represents Maxim Integrated's commitment to providing innovative, high-quality timing solutions that meet the evolving needs of modern electronics. With its programmability, dual outputs, and low power consumption, it stands as a testament to efficiency and versatility in the realm of electronic oscillators.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess