The VCC1-B3D-32M768 is a cutting-edge voltage-controlled crystal oscillator (VCXO) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance component is designed to meet the stringent demands of today's sophisticated electronic systems.
Key Features
- Frequency Range: The VCC1-B3D-32M768 operates at a frequency of 32.768 MHz, providing a stable clock signal for various applications.
- Supply Voltage: It is designed to work with a 3.3V power supply, making it compatible with many modern digital circuits.
- Output Compatibility: The device offers CMOS/TTL compatible outputs, ensuring broad compatibility with a wide range of electronic components.
- Temperature Stability: With excellent temperature stability, the VCC1-B3D-32M768 maintains consistent performance over a wide range of operating conditions.
- Package: It comes in a compact, surface-mount package that is easy to integrate into various designs without consuming excessive space.
Applications
The VCC1-B3D-32M768 is suitable for a diverse array of applications where precise timing is crucial. These include:
- Telecommunications systems
- Networking equipment such as routers and switches
- Industrial controls
- Consumer electronics
- Embedded systems
Quality and Reliability
Microchip Technology is committed to the highest standards of quality and reliability. The VCC1-B3D-32M768 VCXO is manufactured in state-of-the-art facilities, ensuring that it meets the rigorous requirements of the most demanding applications. With Microchip's reputation for excellence, you can trust this oscillator to deliver precise timing solutions in your products.
Support and Resources
Microchip Technology provides extensive support and resources for the VCC1-B3D-32M768, including detailed datasheets, technical documentation, and application notes. Customers can also access Microchip's global network of technical support services and design partners to assist in integrating this VCXO into their designs.