EN
  • EN
  • DE

VCC1-B3C-66M6660000

Part No VCC1-B3C-66M6660000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1205026-VCC1-B3C-66M6660000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3C-66M6660000 CAD Model

Description

Introducing the VCC1-B3C-66M6660000 from Microchip Technology

Microchip Technology, a leader in microcontroller and analog semiconductors, offers the VCC1-B3C-66M6660000, a high-performance, precision voltage-controlled crystal oscillator (VCXO) designed for telecommunications, networking, and embedded systems that require stable and reliable frequency control.

Key Features

  • Frequency Range: The VCC1-B3C-66M6660000 operates at a frequency of 66.666 MHz, providing a precise clock signal for high-speed digital systems.
  • Frequency Stability: This VCXO ensures excellent frequency stability, making it ideal for applications that cannot tolerate frequency deviations due to temperature changes or other environmental factors.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is compatible with most modern digital systems, ensuring easy integration into your existing design.
  • Output Waveform: The device provides a clean, low-jitter HCMOS output, which is crucial for maintaining signal integrity in high-speed communication links.
  • Package: Encased in a robust, hermetically sealed ceramic package, the VCC1-B3C-66M6660000 is built to withstand harsh environments and provide reliable performance over a wide temperature range.
  • Size: Its compact size allows for easy implementation into space-constrained applications without sacrificing functionality or performance.

Applications

The VCC1-B3C-66M6660000 is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communication equipment
  • Wireless infrastructure
  • Networking hardware such as routers and switches
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The VCC1-B3C-66M6660000 is no exception, and it has been rigorously tested to meet stringent industry standards for performance and reliability. With Microchip's reputation for excellence, you can be confident that this VCXO will exceed your expectations and provide a reliable foundation for your electronic systems.

For detailed specifications, technical documents, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess