EN
  • EN
  • DE

NVMFS5C426NAFT1G

Part No NVMFS5C426NAFT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 40V 41A 235A 5DFN / Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 41A , 235A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.3mOhm at 50A, 10V
Vgs(th) (Maximum) at Id 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 65nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4300pF at 25V
Power Dissipation (Maximum) 3.8W , 128W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Manufacturer Package 8-PowerTDFN, 5 Leads
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808502-NVMFS5C426NAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C426NAFT1G CAD Model

Description

The NVMFS5C426NAFT1G is a cutting-edge, high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in power management solutions. This MOSFET is designed to deliver the efficiency and reliability required for modern high-density power systems, with an emphasis on automotive applications.

Key Features

  • Low On-Resistance: The device offers an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a robust continuous drain current (ID) capability, this MOSFET can handle high current loads, making it suitable for demanding environments.
  • High Switching Speed: Fast switching performance is a hallmark of this component, ensuring minimal switching losses and better performance in high-frequency applications.
  • Enhanced Thermal Performance: The NVMFS5C426NAFT1G is designed with an optimized package for improved thermal resistance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Automotive Qualified: This product meets the rigorous AEC-Q101 standards for automotive qualification, indicating its suitability for vehicular electronics where reliability under harsh conditions is paramount.

Applications

The MOSFET's robustness and efficiency make it ideal for a wide range of applications, particularly in the automotive sector, including:

  • Powertrain systems
  • Body control modules
  • DC-DC converters
  • Motor drives
  • LED lighting systems

With its superior power handling capabilities and high reliability, the NVMFS5C426NAFT1G from ON Semiconductor is an excellent choice for designers looking to improve the performance and efficiency of their power management systems. The device's compact footprint and compliance with automotive standards further enhance its suitability for integration into a variety of advanced electronic applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6318 $50.0042
47+ $2.1594 $101.4918
72+ $2.0919 $150.6168
99+ $2.0245 $200.4255
128+ $1.9570 $250.4960
171+ $1.7545 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess