Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 15.2 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 696080-UZ720
Ultra Librarian 3D Model Ultra Librarian UZ720 CAD Model

Description

The UZ720 from Microchip Technology is a state-of-the-art semiconductor product designed to meet the demanding needs of modern electronic systems. This innovative component is engineered to provide a high level of performance, reliability, and efficiency, making it an ideal choice for a wide range of applications across various industries.

Key Features

  • High Performance: The UZ720 is built to deliver top-notch performance, ensuring that systems operate smoothly and efficiently.
  • Energy Efficient: With energy efficiency in mind, this product helps to reduce power consumption, which is critical for battery-powered devices and eco-friendly technology.
  • Durability: Microchip Technology's commitment to quality means the UZ720 is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The small footprint of the UZ720 makes it an excellent choice for space-constrained applications without compromising functionality.

Applications

The versatility of the UZ720 allows it to be used across a diverse set of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

The UZ720 boasts an impressive array of technical specifications that enable it to meet the rigorous requirements of advanced electronic systems. These specifications include:

  • Operating Temperature Range
  • Input/Output Voltage Levels
  • Current Handling Capabilities
  • Package Type and Dimensions
Detailed specifications can be found in the product datasheet provided by Microchip Technology.

Support and Resources

Microchip Technology offers comprehensive support and resources for the UZ720, including technical documentation, application notes, and customer support services. Users can access these resources on the Microchip Technology website to ensure seamless integration and deployment of the UZ720 in their projects.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 9.1V 500MW TUMD2
Lowest to $0.0920
ECAD model for TFZTR9.1B
Vishay
Need more? Email Us
ECAD model for ZM4736A-7 6.8V
MACOM Technology Solutions
DIODE ZENER 33V 500MW DO35
Need more? Email Us
ECAD model for JANTX1N4121-1
Rohm Semiconductor
DIODE ZENER 4.65V 200MW UMD2
Lowest to $0.0431
ECAD model for UDZVFHTE-174.7B
ON Semiconductor
DIODE ZENER 7.5V 225MW SOT23-3
Lowest to $0.0418
ECAD model for SZBZX84C7V5ET1G
ON Semiconductor
DIODE ZENER 6.2V 500MW SOD123
Lowest to $0.1018
ECAD model for SZMMSZ4691T1G
Rohm Semiconductor
DIODE ZENER 6.2V 200MW UMD2
Lowest to $0.0413
ECAD model for UDZVFHTE-176.2B
Vishay
DIODE ZENER 27V 1W DO213AB
Need more? Email Us
ECAD model for ZM4750A-GS18
Vishay
DIODE ZENER 22V 1W DO213AB
Lowest to $0.1709
ECAD model for ZM4748A-GS08

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5260 $69.1560
14+ $9.4573 $132.4022
22+ $9.1618 $201.5596
30+ $8.8663 $265.9890
38+ $8.5706 $325.6828
51+ $7.6840 $391.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention