EN
  • EN
  • DE

USBQNM50412CE3/TR7

Part No USBQNM50412CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 12VWM 26VC QFN143 / 26V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQNM50412
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342863-USBQNM50412CE3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQNM50412CE3/TR7 CAD Model

Description

Product Overview: USBQNM50412CE3/TR7

Microchip Technology's USBQNM50412CE3/TR7 is a high-performance, integrated circuit designed for USB power delivery and battery charging applications. This advanced product is part of Microchip's extensive range of USB power management solutions and is tailored to meet the evolving needs of modern electronic devices that require efficient charging and power delivery mechanisms.

Key Features

  • USB Power Delivery: The USBQNM50412CE3/TR7 supports the USB Power Delivery (USB PD) specification, enabling devices to exchange power at up to 100W over a USB Type-C connection. This feature allows for faster charging times and more efficient power management across a variety of devices including smartphones, tablets, and laptops.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system developers. Its integration helps in minimizing the overall footprint and cost of the USB power delivery system.
  • Advanced Protection: The device includes advanced protection features such as over-voltage, over-current, and thermal protection to ensure safe and reliable operation under various conditions.
  • Enhanced Compatibility: With its compliance to the latest USB standards, the USBQNM50412CE3/TR7 ensures compatibility with a wide range of devices and peripherals, offering a versatile solution for USB power delivery.

Applications

The USBQNM50412CE3/TR7 is ideal for a multitude of applications where USB power delivery and charging are required. This includes consumer electronics such as laptops, tablets, smartphones, and wearables, as well as industrial and automotive systems that benefit from the convenience and universality of USB charging.

Package and Availability

The USBQNM50412CE3/TR7 comes in a robust package that is designed for easy integration into a variety of systems. The product is available in tape and reel format (denoted by the '/TR7' suffix), facilitating efficient handling and assembly during the manufacturing process.

Microchip Technology's commitment to quality and innovation is evident in the USBQNM50412CE3/TR7, making it a smart choice for designers looking to implement USB power delivery in their next-generation devices. For more information, datasheets, and support, visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess