EN
  • EN
  • DE

USBQ50405E3/TR7

Part No USBQ50405E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC QFN143 / 12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQ504
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342845-USBQ50405E3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQ50405E3/TR7 CAD Model

Description

Microchip Technology's USBQ50405E3/TR7: A High-Performance USB Power Delivery Controller

The USBQ50405E3/TR7 from Microchip Technology is a cutting-edge USB Power Delivery (PD) controller designed to facilitate the implementation of USB PD in a wide range of applications. This advanced controller is part of Microchip's reliable USB power delivery solutions, providing a flexible and efficient means of charging and communication between devices.

Key Features

  • USB Power Delivery 3.0 Support: The USBQ50405E3/TR7 is compliant with the latest USB Power Delivery 3.0 specification, ensuring compatibility with new USB-C devices that use USB PD for fast charging.
  • Programmable Power Supply (PPS) Functionality: With PPS support, this controller can manage power supply adjustments in real-time for precise voltage and current output, improving charging efficiency and battery life for connected devices.
  • Enhanced Power Profiles: The device supports multiple power profiles, enabling it to cater to various power requirements and optimize power management across different devices.
  • Integrated Protection Features: The USBQ50405E3/TR7 includes over-voltage, under-voltage, and over-current protection, safeguarding both the controller and connected devices from electrical anomalies.
  • Compact Package: Available in a small form factor, the controller is ideal for portable and space-constrained applications.

Applications

The versatility of the USBQ50405E3/TR7 makes it suitable for a diverse range of applications, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • Wall Chargers and Car Chargers
  • Consumer Electronics
  • Industrial Systems

Technical Specifications

The controller features a wide input voltage range, accommodating various power sources. It is designed for seamless integration into existing designs, with minimal external components required for operation.

Conclusion

Microchip Technology's USBQ50405E3/TR7 is a robust and versatile USB PD controller that offers advanced features for power management and device charging. Its compatibility with the USB PD 3.0 specification and programmable power supply capabilities make it an excellent choice for developers looking to enhance the charging capabilities of their USB-C equipped devices.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess