The USB97CFDC2-MV-01 is an innovative USB controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to bridge the gap between legacy devices and modern USB interfaces, this controller is a versatile solution for a wide range of applications. It is particularly well-suited for use in embedded systems, industrial controls, and office automation machines where USB connectivity is necessary.
At its core, the USB97CFDC2-MV-01 features a Full-Speed USB 2.0 device controller that is compliant with the USB Specification 1.1 and 2.0, ensuring compatibility with a broad spectrum of USB hosts. It operates at a data transfer rate of up to 12 Mbps, which is ideal for moderate-speed peripherals.
The controller boasts an integrated Serial Interface Engine (SIE), which simplifies firmware development and accelerates data transfer processes. It also includes a FIFO memory interface with a flexible endpoint configuration, providing a tailored fit for specific design requirements. The USB97CFDC2-MV-01 supports up to 32 endpoints, giving developers the freedom to create complex USB communication structures.
One of the standout features of the USB97CFDC2-MV-01 is its support for multiple power saving modes. This allows for reduced power consumption in idle states, making it an energy-efficient choice for battery-powered devices. Additionally, the controller is equipped with built-in voltage regulation, which eliminates the need for external voltage regulators and simplifies the overall design.
The controller is housed in a compact package, making it suitable for space-constrained applications. It is also designed to withstand harsh industrial environments, with an extended operating temperature range that ensures reliable performance under varying conditions.
In summary, the USB97CFDC2-MV-01 from Microchip Technology is a robust, full-featured USB controller that offers a seamless and efficient way to add USB functionality to a wide array of electronic devices. Whether upgrading legacy systems or designing new products, this controller is an excellent choice for developers looking for reliability and performance.