The USB97CFDC2-MN-01 is a cutting-edge USB controller device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is engineered to facilitate seamless integration of USB connectivity into a wide range of electronic applications, including but not limited to consumer electronics, communication devices, and industrial systems.
At the heart of the USB97CFDC2-MN-01 is a robust USB 2.0 Full-Speed compliant interface that ensures reliable data transfer rates of up to 12 Mbps. This controller is optimized for versatility, supporting a variety of USB configurations and endpoints, which makes it an ideal choice for developers looking to implement USB functionality with minimal design complexity.
The device boasts an array of features that enhance its performance and ease of use. It comes equipped with an integrated USB transceiver and Serial Interface Engine (SIE), which work in tandem to handle low-level USB protocol details, thus freeing up valuable processor resources and simplifying the design process. Additionally, the controller includes built-in support for USB suspend/resume detection, enabling energy-efficient operation and compliance with USB power management requirements.
The USB97CFDC2-MN-01 is designed for flexibility, offering configurable endpoints that can be tailored to specific application needs. It also supports control, bulk, interrupt, and isochronous transfer types, providing a comprehensive solution for a multitude of USB data transfer scenarios. The device's memory architecture is designed to facilitate efficient data handling, with dedicated FIFOs for endpoint data buffering.
Microchip Technology ensures that the USB97CFDC2-MN-01 is not only powerful but also easy to implement. Comprehensive documentation, development tools, and software libraries are available to support the development process, enabling rapid integration into existing and new designs. Furthermore, the device is housed in a compact package, making it suitable for space-constrained applications while still delivering robust USB functionality.
In summary, the USB97CFDC2-MN-01 from Microchip Technology is a versatile and reliable USB controller solution that offers high performance, ease of integration, and the quality assurance of a renowned semiconductor manufacturer.