Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 26V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name USB50812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938360-USB50812CE3/TR7
Ultra Librarian 3D Model Ultra Librarian USB50812CE3/TR7 CAD Model

Description

Microchip Technology's USB50812CE3/TR7: A Robust USB Power Delivery Solution

The USB50812CE3/TR7 from Microchip Technology is a cutting-edge USB Power Delivery (PD) controller designed for a wide range of applications requiring efficient power management. This advanced product is engineered to facilitate the implementation of USB PD in devices, ensuring that users can enjoy faster and more flexible charging capabilities.

As a leading component in the realm of power delivery, the USB50812CE3/TR7 supports the latest USB PD 3.0 specifications, which includes Programmable Power Supply (PPS) features. This enables the controller to manage power delivery more dynamically, adjusting voltage and current in real time to suit the needs of the connected device. With this technology, devices can charge more quickly and safely, enhancing the user experience significantly.

The device is packaged in a convenient Tape & Reel (TR7) format, making it ideal for high-volume manufacturing processes. Its compact form factor is designed to integrate seamlessly into a wide variety of electronic devices, ranging from smartphones and tablets to laptops and other portable electronics.

The USB50812CE3/TR7 is not just about power delivery; it also incorporates a range of protective features to ensure device safety. Over-voltage, over-current, and thermal protection mechanisms work together to prevent damage to both the power source and the device being charged. This ensures a reliable and long-lasting operation, which is critical in today's fast-paced, technology-driven world.

Microchip Technology's commitment to quality means that the USB50812CE3/TR7 is designed for robust performance in a variety of environments. Whether it's used in consumer electronics, industrial applications, or communication devices, this USB PD controller is built to deliver consistent performance while simplifying the implementation of USB power delivery systems.

In summary, the USB50812CE3/TR7 is an essential component for any manufacturer looking to incorporate the latest USB PD technology into their products. With its advanced features, protective measures, and ease of integration, it represents a smart investment in the future of power management solutions.

You May Also Be Interested in

Yageo
TVS DIODE 24VWM 52VC SOT23 / 52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0910
ECAD model for SDT23C24L02-AT
Toshiba Semiconductor and Storage
Product for Use Only as Protection against Electrostatic Discharge (ESD).
Need more? Email Us
ECAD model for DF5A6.2FU
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
Comchip Technology
TVS DIODE 24VWM 56VC SOD323 / 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0775
ECAD model for CPDV24V0-HF
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 8V 13.6V P600
Lowest to $0.5974
ECAD model for 5KP8.0A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention