Microchip Technology's USB4916-I/9JXVAA: A High-Performance USB 2.0 Hub Controller
The USB4916-I/9JXVAA is a cutting-edge USB 2.0 hub controller from Microchip Technology, designed to cater to the increasing demands of high-speed data transfer and connectivity in a wide array of consumer, industrial, and embedded applications. This versatile device is an ideal solution for expanding USB capabilities, allowing for the connection of multiple USB devices to a single host.
Key Features:
- Multiple Ports: The USB4916-I/9JXVAA boasts an impressive array of 16 downstream ports, which can be used to connect a variety of peripherals such as keyboards, mice, printers, external storage devices, and more.
- High-Speed Interface: With compliance to USB 2.0 specifications, this hub controller supports high-speed data transfers up to 480 Mbps, ensuring quick and efficient communication between connected devices.
- Multi-TT Architecture: The device features a multiple transaction translator (Multi-TT) architecture, enabling optimal performance when connecting both high-speed and low/full-speed devices simultaneously.
- Advanced Power Management: Power management is a breeze with the USB4916-I/9JXVAA, as it includes features such as individual port power control and overcurrent protection, providing a reliable and safe user experience.
- Flexible Integration: This hub controller is designed for seamless integration into various system designs, thanks to its compact 64-pin QFN package, making it suitable for space-constrained applications.
- Industrial Temperature Range: It operates reliably across an industrial temperature range of -40°C to 85°C, ensuring stability and performance in harsh environments.
Applications:
The versatility of the USB4916-I/9JXVAA makes it an excellent choice for a broad spectrum of applications, including:
- Desktop and Laptop Computers
- Docking Stations
- Monitor Hubs
- Industrial Control Systems
- Embedded Systems
- Consumer Electronics
With its robust feature set and Microchip Technology's reputation for reliability, the USB4916-I/9JXVAA is a top-tier solution for expanding USB connectivity and ensuring efficient data transfer in complex, multi-device environments.