EN
  • EN
  • DE

USB4640-HZH-03-TR

Part No USB4640-HZH-03-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48QFN / Cell Phones, GPS, PCs, Printers, Set-Top Boxes Interface 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Cell Phones, GPS, PCs, Printers, Set-Top Boxes
Voltage - Supply 1.8V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting SMD (SMT)
Base Product Number USB4640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 994613-USB4640-HZH-03-TR
Ultra Librarian 3D Model Ultra Librarian USB4640-HZH-03-TR CAD Model

Description

USB4640-HZH-03-TR: High-Speed Inter-Chip USB 2.0 Hub and Flash Media Card Reader Controller

The USB4640-HZH-03-TR is a versatile and high-performance solution from Microchip Technology, designed to cater to the increasing demands for connectivity and data transfer in modern electronic devices. This integrated circuit combines the functionality of a high-speed USB 2.0 hub with a flash media card reader controller, making it an ideal choice for a wide range of applications in the computing, consumer electronics, and mobile sectors.

Key Features

  • USB 2.0 Compliance: The USB4640-HZH-03-TR is fully compliant with the USB 2.0 specification, ensuring compatibility with a broad range of USB devices. It supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes.
  • Multi-Port Hub: The device features a 2-port downstream hub for USB device connectivity, facilitating the connection of multiple peripherals to a single USB port.
  • Integrated Flash Media Interface: It includes an integrated flash media interface that supports popular memory card formats, including SD, MMC, MS, and xD, providing convenient access to flash storage media.
  • Enhanced Host Controller Interface (EHCI) and Open Host Controller Interface (OHCI) Support: This ensures seamless operation and interoperability with host systems.
  • MultiTRAK™ Technology: Microchip's proprietary MultiTRAK technology allows simultaneous operation of the USB hub and flash media controller channels, maximizing data throughput.

Applications

The USB4640-HZH-03-TR is suitable for a diverse array of applications, including:

  • Desktop and laptop computers
  • Consumer electronics such as TVs, DVRs, and media players
  • Mobile devices and docking stations
  • Printers and multifunction peripherals
  • Embedded systems and industrial controllers

Product Packaging and Availability

The USB4640-HZH-03-TR comes in a convenient 36-pin QFN (5x5 mm) package, optimized for minimal footprint and ease of integration into system designs. It is available in tape and reel packaging, facilitating efficient assembly for high-volume production. As a testament to Microchip's commitment to quality, this product is backed by the company's rigorous testing and reliability standards.

With its blend of high-speed USB hub functionality and flash media card reader support, the USB4640-HZH-03-TR from Microchip Technology stands out as a comprehensive solution for enhancing connectivity and data transfer capabilities in a multitude of electronic devices.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess