EN
  • EN
  • DE

USB4604I-1080HN-TR

Part No USB4604I-1080HN-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB/FLASH CTLR 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number USB4604
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 851302-USB4604I-1080HN-TR
Ultra Librarian 3D Model Ultra Librarian USB4604I-1080HN-TR CAD Model

Description

The USB4604I-1080HN-TR is a cutting-edge USB 2.0 Hi-Speed Hub Controller from the renowned manufacturer, Microchip Technology. Designed to enhance connectivity, this device is an ideal solution for a wide range of applications such as desktop and mobile PCs, docking stations, monitors, and standalone hub implementations.

Key Features

  • USB-IF Certification: The device is USB 2.0 Hi-Speed certified, ensuring compatibility with a broad range of USB devices.
  • Ports: It features multiple downstream ports for connecting various peripherals, enhancing system expandability.
  • High-Speed Data Transfer: The hub supports high-speed data transfer rates of up to 480 Mbps, enabling efficient handling of data-intensive tasks.
  • Multi-TT Architecture: With Multi-Transaction Translator (Multi-TT) architecture, the USB4604I-1080HN-TR ensures optimal performance for each connected USB 1.1 device.
  • Energy Efficiency: The controller is designed for low-power operation, making it suitable for battery-powered applications.
  • Package Type: It comes in a 36-VFQFN package, which is compact and offers a small footprint for space-constrained designs.

Applications

The versatility of the USB4604I-1080HN-TR allows it to be used in a variety of applications. It is particularly well-suited for:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • Portable Docking Stations
  • USB Monitors
  • Networking Equipment
  • Industrial Control Systems

Product Benefits

This hub controller boasts several benefits for both manufacturers and end-users. It simplifies the design process with integrated termination resistors and pull-up/pull-down resistors, reducing the need for external components. For the end-user, it offers reliable performance and the ability to connect multiple USB devices, all while maintaining high-speed data transfer and efficient power management.

With its robust design and advanced features, the USB4604I-1080HN-TR from Microchip Technology represents a smart choice for those looking to integrate or use a high-performance USB hub in their systems.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5863 $57.9315
11+ $9.5067 $104.5737
17+ $9.2096 $156.5632
23+ $8.9126 $204.9898
30+ $8.6155 $258.4650
39+ $7.7242 $301.2438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess