EN
  • EN
  • DE

USB3803BI-1-GL-TR

Part No USB3803BI-1-GL-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 25WLCSP / USB Hub Controller USB 2.0 USB Interface 25-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP
Base Product Number USB3803
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 902338-USB3803BI-1-GL-TR
Ultra Librarian 3D Model Ultra Librarian USB3803BI-1-GL-TR CAD Model

Description

Microchip Technology's USB3803BI-1-GL-TR USB 2.0 Switch

The USB3803BI-1-GL-TR is a state-of-the-art USB 2.0 switch from Microchip Technology, designed to deliver high-performance connectivity solutions for a wide range of applications. This compact, low-power device is an ideal fit for portable electronics where space is at a premium and power efficiency is paramount.

With its integrated ESD protection, the USB3803BI-1-GL-TR ensures robust protection for your system, safeguarding against electrostatic discharges that can occur during normal operation. This feature is particularly crucial for handheld devices that are frequently connected and disconnected from USB peripherals.

The switch is housed in a 16-pin QFN package, offering a small footprint that is perfect for space-constrained designs. Despite its diminutive size, it does not compromise on performance, supporting the full bandwidth of USB 2.0 with up to 480 Mbps data transfer rates. This makes it suitable for high-speed data applications, including external storage devices, smartphones, tablets, and other USB-enabled electronics.

Furthermore, the USB3803BI-1-GL-TR is designed for easy integration into existing designs, thanks to its industry-standard package and pinout. It requires minimal external components, which simplifies the design and reduces the total bill of materials. The switch also features an integrated charge pump, which eliminates the need for an external LDO, further reducing the component count and conserving board space.

Microchip Technology's commitment to quality is evident in the USB3803BI-1-GL-TR, with its operation guaranteed over the full industrial temperature range (-40°C to +85°C). This ensures reliable performance in even the most demanding environments.

Whether you are designing the next generation of portable media players, mobile accessories, or IoT devices, the USB3803BI-1-GL-TR from Microchip Technology offers the perfect blend of compactness, performance, and reliability. Its advanced features and integrated protections make it an excellent choice for designers looking to enhance their USB connectivity solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,691 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess