EN
  • EN
  • DE

USB3740B-AI2-TR

Part No USB3740B-AI2-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Switch
Standards USB 2.0
Supply Voltage - Operating 1.8 V to 5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-QFN (1.30x1.80)
Win Source Part Number 038236-USB3740B-AI2-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian USB3740B-AI2-TR CAD Model

Description

Microchip Technology USB3740B-AI2-TR USB 2.0 Switch

The USB3740B-AI2-TR is a high-performance, low-power USB 2.0 High-Speed (HS) switch from Microchip Technology, designed to provide flexible and efficient USB switching capabilities for a variety of applications. This compact and reliable switch is a perfect solution for designs that require USB connectivity with the convenience of switching between two USB hosts or devices.

At the heart of the USB3740B-AI2-TR is Microchip's innovative MultiTRAK™ technology, which allows the switch to deliver high-bandwidth performance while minimizing crosstalk and signal integrity issues. This makes the USB3740B-AI2-TR an ideal choice for applications where maintaining signal quality is critical, such as in high-speed USB peripherals, docking stations, monitors, and many consumer electronics devices.

One of the key features of the USB3740B-AI2-TR is its low-power consumption, making it suitable for battery-powered devices where power efficiency is a concern. The switch supports both 1.8V and 3.3V power supplies, providing flexibility in various system designs. Additionally, it is compliant with USB 2.0 specifications, ensuring compatibility with existing and future USB devices.

The USB3740B-AI2-TR comes in a compact QFN package, which is ideal for space-constrained applications. Its small footprint allows it to be easily integrated into various designs without significantly increasing the overall size of the product. Furthermore, the switch is equipped with ESD protection circuits, safeguarding the device from electrostatic discharges that can occur during normal operation.

For ease of design and implementation, the USB3740B-AI2-TR is available in tape and reel packaging (TR), simplifying the manufacturing process for high-volume production. Microchip Technology provides comprehensive technical support and documentation, ensuring that designers can leverage the full capabilities of the USB3740B-AI2-TR in their applications.

In summary, the USB3740B-AI2-TR from Microchip Technology is a versatile and efficient USB 2.0 switch that offers high-speed performance, low power consumption, and robust protection features, all in a compact package suitable for a wide range of USB-enabled devices.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6420 $57.4700
75+ $1.3473 $101.0475
115+ $1.3052 $150.0980
160+ $1.2631 $202.0960
205+ $1.2210 $250.3050
275+ $1.0947 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess