EN
  • EN
  • DE

USB3340-EZK-TR

Part No USB3340-EZK-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 32-Pin VQFN EP T/R / IC USB 2.0 TXRX 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Receiver Hysteresis 150mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN
Win Source Part Number 036168-USB3340-EZK-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB3340
Introduction Date August 27, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian USB3340-EZK-TR CAD Model

Description

Microchip Technology USB3340-EZK-TR: High-Speed USB Transceiver

The USB3340-EZK-TR is a state-of-the-art USB 2.0 High-Speed transceiver chip offered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient integrated circuit is specifically designed to meet the needs of modern, high-speed USB applications, ensuring fast and reliable data transfer with minimal power consumption.

Key Features

  • USB 2.0 Compliance: The device is fully compliant with the USB 2.0 specification, enabling high-speed data transfer rates of up to 480 Mbps.
  • UTMI+ Interface: It comes with a UTMI+ Level 3 interface for USB 2.0 High Speed data transfer, providing flexibility and ease of integration with various USB controllers.
  • Low Power Consumption: Designed for power-sensitive applications, the USB3340-EZK-TR features low power operation with support for battery charging detection, making it ideal for portable devices.
  • High Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection circuitry, safeguarding against electrostatic discharges and enhancing the durability of the end product.
  • Small Form Factor: The transceiver is packaged in a small, 32-pin QFN package, measuring only 5x5 mm, which is perfect for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in a variety of environments.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured with environmentally friendly materials.

Applications

The USB3340-EZK-TR is versatile and can be used in a wide array of applications including:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Gaming Consoles
  • Peripheral Connectivity

With its robust design and comprehensive feature set, the USB3340-EZK-TR from Microchip Technology is an excellent choice for developers looking to integrate USB connectivity into their next-generation consumer electronics, industrial, or automotive products. Its high-speed capabilities and low power draw make it a go-to solution for a multitude of USB-enabled devices.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4449 $50.5715
85+ $1.1856 $100.7760
135+ $1.1486 $155.0610
180+ $1.1115 $200.0700
235+ $1.0745 $252.5075
315+ $0.9633 $303.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess