EN
  • EN
  • DE

USB3329C-GL-TR

Part No USB3329C-GL-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 25-Pin WLCSP T/R / IC TXRX USB 2.0 FLEXPWR 25WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-WLCSP (1.97x1.97)
Win Source Part Number 043522-USB3329C-GL-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB3329
Introduction Date June 28, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian USB3329C-GL-TR CAD Model

Description

Microchip Technology's USB3329C-GL-TR USB Transceiver

The USB3329C-GL-TR is a high-performance, ultra-mobile USB transceiver from Microchip Technology, designed to cater to the rigorous demands of modern portable electronics. This compact and efficient transceiver is part of Microchip's extensive USB portfolio, known for its reliability and compliance with USB 2.0 specifications.

At the heart of this transceiver is Microchip's cutting-edge technology that ensures seamless operation at high speeds. The USB3329C-GL-TR supports High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) data rates, making it highly versatile for a variety of USB applications. Its small footprint, available in a 24-QFN (4x4 mm) package, makes it an ideal choice for space-constrained applications such as mobile phones, tablets, digital cameras, and other portable devices.

One of the key features of the USB3329C-GL-TR is its integrated UTMI+ interface, which simplifies the design process by allowing for easy interface with ULPI compliant link layers. This feature is particularly beneficial for designers looking to streamline their product development and reduce time-to-market.

Moreover, the device boasts an impressive operating temperature range of -40°C to +85°C, ensuring reliable performance across various environments and applications. The USB3329C-GL-TR also incorporates ESD protection circuits, safeguarding the device from electrostatic discharges and enhancing its durability and lifespan.

Energy efficiency is another hallmark of the USB3329C-GL-TR, which features a low-power mode to conserve battery life in portable applications. This is critical for today's battery-powered devices where power consumption is a key consideration.

In summary, the USB3329C-GL-TR from Microchip Technology is a top-of-the-line USB transceiver that delivers high-speed performance, design flexibility, and energy efficiency. Its robust construction and compatibility with USB 2.0 standards make it a go-to solution for developers looking to integrate USB connectivity in their portable electronic designs.

For further details and specifications, designers and engineers are encouraged to consult the datasheet and support documentation available from Microchip Technology's official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess