Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features - Transceiver - USB 2.0 24-QFN-EP (4x4)
Manufacturer Microchip Technology
Series flexPWR™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN-EP (4x4)
Family Name USB3311
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.39.0001
Other Part Number 638-1091-6, 638-1091, USB3311C-CP, USB3311CCPTR, 638-1091-2, 638-1091-ND, 638-1091-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938354-USB3311C-CP-TR
Ultra Librarian 3D Model Ultra Librarian USB3311C-CP-TR CAD Model

Description

Microchip Technology USB3311C-CP-TR USB Transceiver

The USB3311C-CP-TR from Microchip Technology is a highly-integrated USB 2.0 Hi-Speed transceiver chip designed to provide a flexible, low-power solution for USB connectivity in a variety of electronic devices. This transceiver is an ideal choice for applications where space and power efficiency are critical, as it features a small footprint and low operational power consumption.

Key features of the USB3311C-CP-TR include:

  • High-Speed USB 2.0 Interface: The transceiver supports Hi-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) operation, ensuring compatibility with a wide range of USB devices.
  • Ultra Low-Power: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered applications.
  • Small Form Factor: The transceiver comes in a compact 24-pin QFN package, which is ideal for space-constrained designs.
  • Integrated Termination Resistors: The USB3311C-CP-TR includes built-in termination resistors, which simplifies PCB layout and reduces external component requirements.
  • Flexible Clocking: It can be clocked from an external source or from a built-in oscillator, providing design flexibility.
  • Enhanced ESD Protection: The device features integrated electrostatic discharge (ESD) protection circuits to safeguard against voltage spikes and to enhance system robustness.

This transceiver is suitable for a wide range of applications, such as portable devices, smartphones, tablets, digital cameras, and other USB peripheral devices. The USB3311C-CP-TR provides a reliable and cost-effective USB interface solution that meets the rigorous demands of modern electronic design.

Microchip Technology's commitment to quality ensures that the USB3311C-CP-TR transceiver delivers consistent performance and reliability. With its advanced features and compact size, this USB transceiver is an excellent choice for designers looking to integrate USB functionality into their next project.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.9117
ECAD model for SN65HVD77DGK
Microchip Technology
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MCP2021-330E/P
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for TLE7250VLE
Texas Instruments
4.5V~5.5V Transceiver TSSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $347.1918
ECAD model for SN65C1168EMPWTSEP
Marvell
Marvell Semiconductor Rhea AQrate 10Gb PHY 7x7mm Industrial Temp
Lowest to $71.8182
ECAD model for AQR113C-B1-I
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8184 $63.6440
80+ $1.4921 $119.3680
120+ $1.4454 $173.4480
165+ $1.3988 $230.8020
210+ $1.3522 $283.9620
280+ $1.2123 $339.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,540 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention