EN
  • EN
  • DE

USB2641I-02

Part No USB2641I-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 406896-USB2641I-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2641I-02 CAD Model

Description

Microchip Technology USB2641I-02 Product Overview

The USB2641I-02 is a highly integrated USB 2.0 Host, Hub, and Flash Media Card Reader controller developed by Microchip Technology. This multifunctional device is designed to deliver a compact solution for managing USB data transfers and direct interface to various flash media cards. It is an ideal component for a broad range of applications, including desktop and mobile PCs, printers, TVs, digital cameras, and many other consumer electronic devices.

Key Features

  • High-Speed USB 2.0 Interface: The device supports high-speed data transfer rates of up to 480 Mbps, ensuring efficient and rapid communication between connected USB devices.
  • Integrated 2-Port Hub: Equipped with a 2-port USB 2.0 hub, the USB2641I-02 allows for the expansion of additional USB devices, enhancing connectivity options.
  • Multiple Flash Media Support: The controller provides direct interface support for a wide range of flash media standards, including SD, MMC, MS, xD, and CF, making it a versatile solution for data storage and transfer.
  • Customizable Firmware: Users can customize the firmware to suit specific application requirements, offering flexibility in product design and functionality.

Technical Specifications

  • Package: The USB2641I-02 is offered in a 64-pin QFN package, which is well-suited for space-constrained applications.
  • Operating Temperature: The device is designed to operate reliably over an industrial temperature range, ensuring performance in various environments.
  • Power Management: Advanced power management features are included to minimize power consumption during operation, making it suitable for battery-powered devices.

With its comprehensive feature set, the USB2641I-02 from Microchip Technology stands out as a robust and versatile solution for integrating USB hub and flash media card reader capabilities into a wide array of electronic products. Its ease of integration, coupled with Microchip's commitment to quality and support, makes it a preferred choice for designers looking to enhance their system's connectivity and storage options.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0122 $64.0976
18+ $6.5743 $118.3374
28+ $6.3687 $178.3236
38+ $6.1631 $234.1978
49+ $5.9575 $291.9175
65+ $5.3419 $347.2235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess