The SN74LVC1G79YEAR is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This device is part of the extensive LVC (Low-Voltage CMOS) family, renowned for its low power consumption and high-speed operation. The SN74LVC1G79YEAR is designed for 1.65-V to 5.5-V VCC operation, making it highly versatile for a wide range of applications.
Key Features
- Wide Operating Voltage Range: Compatible with 1.65-V to 5.5-V VCC, the SN74LVC1G79YEAR can be used in various logic-level environments.
- High Speed: With a typical tpd of 3.4 ns at 3.3 V, this device is optimized for high-speed signal processing.
- Low Power Consumption: Its low power characteristics make it suitable for battery-operated and energy-efficient designs.
- Edge-Triggered: The positive-edge-triggered mechanism ensures reliable operation and synchronization with system clocks.
- Output Drive Capability: Capable of driving up to 24 mA at the output, allowing for direct driving of LEDs or other visual indicators.
- Latch-Up Performance: Exceeds 250 mA per JESD 17, providing robustness against latch-up phenomena.
Applications
The SN74LVC1G79YEAR is ideal for a multitude of electronic applications including, but not limited to:
- Frequency counters
- Storage registers
- System clocks synchronization
- State machines
Package and Quality
Offered in a small-footprint 4-XFBGA, DSBGA package, the SN74LVC1G79YEAR is designed to save space on PCBs while maintaining excellent thermal and electrical performance. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets stringent industry requirements for performance and longevity.
Conclusion
With its robust design, compatibility with multiple VCC levels, and low-power, high-speed operation, the SN74LVC1G79YEAR from Texas Instruments is an excellent choice for designers looking to implement a reliable D-type flip-flop in their digital projects.