EN
  • EN
  • DE

USB2513BI-AEZG-TR

Part No USB2513BI-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 65mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Base Product Number USB2513
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852613-USB2513BI-AEZG-TR
Ultra Librarian 3D Model Ultra Librarian USB2513BI-AEZG-TR CAD Model

Description

Microchip Technology USB2513BI-AEZG-TR USB 2.0 Hi-Speed Hub Controller

The USB2513BI-AEZG-TR is a versatile and powerful USB 2.0 Hi-Speed hub controller by Microchip Technology, designed to enable direct interfacing to upstream hosts and multiple downstream USB devices. As an integral part of Microchip's expansive USB portfolio, this hub controller is ideal for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and standalone embedded systems.

Engineered with a focus on reliability and performance, the USB2513BI-AEZG-TR supports a multi-TT architecture that provides dedicated transaction translators for each downstream port. This ensures seamless connectivity and high-speed data transfer rates of up to 480 Mbps, which is critical for maintaining the efficiency of bandwidth-intensive USB peripherals such as external hard drives, high-resolution webcams, and multi-channel audio interfaces.

The device comes in a compact 36-pin QFN package, making it suitable for space-constrained applications while offering reduced power consumption and advanced power management features. It supports both individual and ganged power switching and over-current detection, giving system designers the flexibility to implement robust power management schemes according to specific application requirements.

Furthermore, the USB2513BI-AEZG-TR is fully compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring it can work with a broad range of legacy devices. It also includes an internal oscillator, which eliminates the need for an external crystal, reducing the overall bill of materials for the system design.

Equipped with Microchip's proprietary MultiTRAK™ technology, the hub controller offers a high-performance solution that can manage multiple transactions simultaneously, ensuring optimal throughput and efficiency. Additionally, it can be configured either through pin strapping or via an I²C-bus interface, providing designers with the flexibility to customize their applications.

The USB2513BI-AEZG-TR is an excellent choice for developers seeking a high-quality, feature-rich USB hub controller that can deliver the performance and scalability required in today's fast-paced, USB-centric communication environments.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
Lowest to $10.0855
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6040 $52.8320
19+ $5.4187 $102.9553
29+ $5.2494 $152.2326
40+ $5.0800 $203.2000
51+ $4.9107 $250.4457
69+ $4.4027 $303.7863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,996 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess