EN
  • EN
  • DE

USB2513B/M2

Part No USB2513B/M2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR 3PORT USB 2.0 HS 36S / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 65mA
Temperature Range - Operating 0°C ~ 85°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2513
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340660-USB2513B/M2
Ultra Librarian 3D Model Ultra Librarian USB2513B/M2 CAD Model

Description

Microchip Technology's USB2513B/M2: High-Performance USB 2.0 Multi-TT Hub Controller

The USB2513B/M2 from Microchip Technology is a versatile and efficient solution for expanding USB capabilities in a wide range of applications. This USB 2.0 Hub Controller integrates multiple transaction translators (Multi-TT), which enables optimal performance for connected USB 1.1 devices on a high-speed USB 2.0 bus. The device is designed to support up to three downstream ports, making it an ideal choice for desktop and mobile applications, embedded systems, and consumer electronics that require USB connectivity expansion.

Boasting a high level of integration, the USB2513B/M2 simplifies design efforts and reduces time-to-market. It includes an on-chip 24MHz crystal driver, integrated resistors for upstream and downstream termination, and pull-up/pull-down resistors on the USB data lines, minimizing the need for external components. The controller also features configurable GPIOs that allow for additional customization and functionality within user applications.

One of the key features of the USB2513B/M2 is its support for compound devices, with each downstream port able to support a full-speed or low-speed peripheral behind a high-speed hub. This feature, combined with the Multi-TT architecture, ensures seamless operation and maximizes performance when multiple USB 1.1 devices are connected.

The device is compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring broad compatibility with existing USB devices. It also supports both bus-powered and self-powered modes, providing flexibility in various usage scenarios. Additionally, the USB2513B/M2 incorporates advanced power management features, including individual port power control and overcurrent detection, to further enhance the safety and reliability of the USB hub design.

For ease of programmability, the USB2513B/M2 comes with an integrated serial EEPROM interface, which allows for the customization of device settings and supports the configuration of vendor-specific USB descriptors. This level of customization ensures that developers can tailor the hub to their specific application requirements.

In summary, the USB2513B/M2 from Microchip Technology is a high-performance, feature-rich USB 2.0 hub controller that offers an excellent balance of integration, efficiency, and flexibility for developers looking to expand USB functionality in their products.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1951 $50.3412
30+ $3.4422 $103.2660
45+ $3.3346 $150.0570
62+ $3.2270 $200.0740
81+ $3.1195 $252.6795
108+ $2.7968 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess