The NXP P87C58SBBB is a high-performance microcontroller that is part of the 80C51 microcontroller family. This robust and versatile microcontroller offers a powerful combination of features that make it an ideal choice for a wide range of applications in automotive, industrial control, and consumer electronics.
With a fully static operation, the P87C58SBBB operates at frequencies up to 33 MHz. It features 32 I/O lines, three 16-bit timer/counters, a six-source, four-priority-level nested interrupt structure, an on-chip oscillator, and clock circuitry. In addition, it includes 8 KB of Flash memory, which provides a reliable and efficient program storage solution. The Flash memory can be reprogrammed in-system or by a conventional nonvolatile memory programmer, providing flexibility and ease of use.
The P87C58SBBB is equipped with enhanced full-duplex serial communication capabilities, which allows for easy integration into communication-based projects and applications. The inclusion of a power control mode makes this microcontroller an energy-efficient option for battery-powered devices, as it supports idle and power-down modes.
The microcontroller's robustness is further enhanced by its wide operating voltage range from 2.7V to 5.5V, making it suitable for a variety of power environments. Additionally, the P87C58SBBB is designed with 128 x 8-bit internal RAM, which provides ample space for data storage and manipulation.
For developers, the P87C58SBBB is supported by a comprehensive development ecosystem, including software tools, development boards, and extensive documentation. This support helps to speed up the development process and reduce time to market for products incorporating this microcontroller.
In summary, the NXP P87C58SBBB microcontroller combines performance, versatility, and energy efficiency, making it a top choice for developers looking to create sophisticated and durable embedded systems. Its extensive feature set and support infrastructure ensure that it can meet the demands of a broad range of applications.