EN
  • EN
  • DE

USB2502-AEZGTR

Part No USB2502-AEZGTR
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Description Two Port USB 2.0 Hub Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1159351-USB2502-AEZGTR
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2502-AEZGTR CAD Model

Description

Microchip Technology's USB2502-AEZGTR: A Versatile USB 2.0 Hub Controller

The USB2502-AEZGTR from Microchip Technology is a high-performance, low-power USB 2.0 hub controller integrated with a 2-port hub that is compliant with the USB 2.0 specification and has full backward compatibility with USB 1.1 devices. This IC is designed for a variety of applications, ranging from desktop and laptop PCs to consumer electronics and embedded systems.

With its MultiTRAK™ technology that provides multiple transaction translators, the USB2502-AEZGTR ensures high-bandwidth performance by enabling simultaneous operation of multiple USB 2.0 devices. Each downstream port benefits from this technology, allowing for efficient management of data transfer, particularly when mixing USB 2.0 high-speed and low/full-speed devices.

The device also includes PortMap and PortSwap features which offer customizable port mapping and pin configuration, providing designers with flexibility and convenience in PCB layout. Additionally, PhyBoost™ technology is included, which enhances signal integrity over longer cable distances, making the USB2502-AEZGTR an excellent choice for applications where extended cable length is necessary.

For power management, the USB2502-AEZGTR supports both self-powered and bus-powered operation modes. It also includes advanced power control and power-saving features that reduce power consumption during periods of low activity, making it suitable for power-sensitive applications.

The USB2502-AEZGTR is available in a lead-free, RoHS-compliant package, reflecting Microchip Technology's commitment to environmental sustainability. Its compact design and minimal external component requirements make it an ideal solution for space-constrained applications while simplifying the design and reducing the overall bill of materials.

Overall, the USB2502-AEZGTR is a robust and versatile USB hub solution that delivers high-speed data transfer capabilities, customizable design options, and efficient power management. It is a perfect choice for manufacturers and designers looking to enhance their systems with a reliable and high-performance USB interface.

You May Also Be Interested in

NEC
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Rochester Electronics
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,107 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess