EN
  • EN
  • DE

UM4002D

Part No UM4002D
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PPIN HERMETIC STUD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 3pF @ 100V, 1MHz
Resistance @ If, F 500mOhm @ 100mA, 100MHz
Power Dissipation (Max) 18.75 W
Package / Case Stud
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1000413-UM4002D
Ultra Librarian 3D Model Ultra Librarian UM4002D CAD Model

Description

Microchip Technology UM4002D: A High-Performance Microcontroller

The UM4002D from Microchip Technology is a state-of-the-art microcontroller designed for embedded applications requiring high levels of processing power and minimal power consumption. This compact yet robust microcontroller is ideal for a wide range of applications, including industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics.

At the core of the UM4002D is a powerful processor that delivers exceptional performance and efficiency. It is complemented by a rich set of peripherals and features that enable developers to create sophisticated and responsive systems. The microcontroller comes with ample memory, including both flash and SRAM, to support complex applications and facilitate smooth operation.

Key features of the UM4002D include:

  • Advanced Core: A high-speed processing core that ensures quick execution of instructions, making it suitable for tasks requiring real-time processing.
  • Memory: Generous on-chip memory resources, including flash memory for program storage and SRAM for data handling, which provide the flexibility needed for demanding applications.
  • Connectivity: A variety of communication interfaces, such as I2C, SPI, and UART, enabling seamless integration with other components and systems.
  • Timers and Counters: Multiple timers and counters for precise event timing, pulse generation, and measurement tasks.
  • Analog to Digital Converters (ADC): Integrated ADCs offering high-resolution conversion of analog signals to digital data, crucial for sensor interfacing and data acquisition.
  • PWM Channels: Pulse Width Modulation (PWM) channels that provide accurate control over motors, lights, and other actuators.
  • Low Power Modes: Several low-power modes designed to minimize energy consumption during idle periods, thereby extending battery life in portable applications.

Developers can also take advantage of Microchip's comprehensive development tools and software libraries to accelerate the design process. These tools include compilers, debuggers, and integrated development environments (IDEs) tailored for the UM4002D, simplifying the programming and testing of applications.

In summary, the UM4002D microcontroller from Microchip Technology is a versatile and efficient solution that meets the demands of modern embedded systems. With its powerful processing capabilities, extensive memory, and rich set of peripherals, it is an excellent choice for designers looking to create innovative and reliable products.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess