EN
  • EN
  • DE

U4285BM-MFSG3

Part No U4285BM-MFSG3
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC PLL AM/FM W/4 SWITCHES 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function AM/FM PLL
RF Type AM, FM
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSO
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 384825-U4285BM-MFSG3
Ultra Librarian 3D Model Ultra Librarian U4285BM-MFSG3 CAD Model

Description

The U4285BM-MFSG3 is a versatile and highly integrated AM/FM receiver component from Microchip Technology, known for its exceptional performance and reliability in automotive and consumer audio applications. This advanced receiver is designed to simplify the development of sophisticated radio systems while providing a rich set of features that enhance the listening experience.

Key Features

  • High Integration: The U4285BM-MFSG3 integrates multiple functions into a single chip, reducing the need for external components and simplifying circuit design.
  • AM/FM Reception: Capable of receiving both AM and FM signals, this chip offers flexibility for users to tune into their preferred stations with ease.
  • Low Power Consumption: Designed with power efficiency in mind, this receiver is ideal for portable and automotive applications where power conservation is crucial.
  • Automatic Frequency Control (AFC): The AFC feature ensures stable and precise tuning, providing listeners with a clear and uninterrupted audio experience.
  • Signal Strength Indicator: An integrated signal strength indicator helps in achieving optimal reception and tuning accuracy.

Applications

The U4285BM-MFSG3 is suitable for a wide range of applications, including but not limited to car radios, home stereo systems, portable radios, and other audio devices that require robust AM/FM reception capabilities. Its high level of integration makes it a popular choice for manufacturers looking to streamline their design process and reduce time-to-market for their products.

Technical Specifications

The receiver operates within the standard AM and FM frequency bands, ensuring compatibility with global broadcasting standards. It is packaged in a compact form factor, making it easy to integrate into various designs without compromising on space.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the U4285BM-MFSG3 is no exception. Each chip is rigorously tested to meet stringent industry standards, ensuring that it performs consistently in the most demanding environments.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess