The NJM2292V is a single-supply dual operational amplifier manufactured by New Japan Radio (NJR). It's designed for audio and general-purpose applications requiring low voltage operation and low power consumption. This op-amp offers a good balance of performance characteristics, making it suitable for a variety of battery-powered and portable devices.
Applications:
- Portable audio devices
- Headphone amplifiers
- Active filters
- Signal conditioning circuits
- Battery-powered instruments
Features:
- Single-supply operation (3V to 16V)
- Low operating voltage
- Low power consumption
- Low input bias current
- High slew rate
- Internal phase compensation
- Dual operational amplifier in a single package
Benefits:
- Extended Battery Life: Low power consumption makes it ideal for battery-operated applications.
- Simplified Design: Single-supply operation reduces the need for complex power supply arrangements.
- Good Performance: High slew rate enables accurate amplification of high-frequency signals.
- Cost-Effective: Dual op-amp in a single package reduces component count and cost.
- Stable Operation: Internal phase compensation ensures stability across a wide range of operating conditions.
- Versatile Applications: Suitable for both audio and general-purpose amplification tasks.
Additional Details:
The NJM2292V features a typical input bias current in the pA range, reducing errors due to input impedance. The high slew rate helps to minimize distortion in high-frequency signals. The operating temperature range is typically -40°C to +85°C. It is commonly available in a VSP8 package. Its combination of low power, single-supply operation, and decent performance makes it a popular choice for portable and battery-powered applications.