EN
  • EN
  • DE

U3901BM-MFNG3

Part No U3901BM-MFNG3
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991646-U3901BM-MFNG3
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U3901BM-MFNG3 CAD Model

Description

The U3901BM-MFNG3 is a cutting-edge integrated circuit (IC) product from Microchip Technology, designed to cater to the advanced needs of modern electronic systems. This versatile IC is an ideal solution for a wide range of applications, including but not limited to automotive, industrial control, and communication systems.

Key Features

  • High Integration: The U3901BM-MFNG3 boasts a high level of integration, which allows for reduced system complexity and potential cost savings on additional external components. This integration also contributes to a more compact design footprint.
  • Robust Performance: Engineered for reliability, this IC delivers consistent performance even under varying environmental conditions, making it suitable for applications that require a high degree of robustness.
  • Low Power Consumption: With power efficiency in mind, the U3901BM-MFNG3 is designed to operate with minimal power consumption, thereby extending the life of battery-powered devices and reducing energy costs in wired systems.
  • Advanced Communication Protocols: The IC supports various communication protocols, ensuring compatibility with a range of devices and systems, and enabling seamless data exchange and interoperability.

Applications

The versatility of the U3901BM-MFNG3 makes it suitable for a myriad of applications, including:

  • Automotive systems, such as infotainment and navigation
  • Industrial automation and control systems
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

The U3901BM-MFNG3 is built to meet the highest standards of quality and performance. Its technical specifications include:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the datasheet
  • Communication Interface: As per the device's capabilities

For detailed technical specifications, designers and engineers should consult the official datasheet provided by Microchip Technology.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the U3901BM-MFNG3. Users can access a wealth of resources, including application notes, reference designs, and customer support through the Microchip Technology website.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess