EN
  • EN
  • DE

U3600BM-NFNY

Part No U3600BM-NFNY
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description Single-chip Cordless Telephone IC | IC RF TXRX NON-STANDARD 44SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type TxRx Only
RF Family/Standard Non-Standard
Frequency 20MHz ~ 50MHz
Serial Interfaces SPI
Supply Voltage (V) 3.1V ~ 5.2V
Receiving Current 8.5mA
Temperature Range - Operating -25°C ~ 75°C
Mounting Style SMD
Manufacturer Package 44-SOP (0.291", 7.40mm Width)
Supplier Device Package 44-SSO
Manufacturer Pack Quantity 1,550
MSL Level 1 (Unlimited)
Win Source Part Number 1275323-U3600BM-NFNY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U3600BM-NFNY CAD Model

Description

The U3600BM-NFNY is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to cater to the demanding needs of modern electronic applications, offering a blend of performance, reliability, and efficiency.

Key Features

  • High Integration: The U3600BM-NFNY integrates multiple functions into a single chip, reducing the need for additional components and saving on board space and cost.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, making it ideal for battery-powered applications.
  • Durability: Built to withstand harsh conditions, the U3600BM-NFNY is reliable in a wide range of temperatures and environments.
  • Advanced Technology: Utilizing Microchip's proprietary technology, this product offers superior performance and is tailored for a variety of applications.

Applications

The versatility of the U3600BM-NFNY allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products. The U3600BM-NFNY is backed by rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Additionally, Microchip provides exceptional customer support and resources, including technical documentation, development tools, and software libraries to facilitate the integration of the U3600BM-NFNY into your projects.

Ordering Information

For purchasing the U3600BM-NFNY, you can visit Microchip Technology's official website or contact authorized distributors. The product is available in various packaging options to suit different manufacturing needs.

You May Also Be Interested in

Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Qualcomm
IC RF
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8840 $60.5640
49+ $2.3666 $115.9634
76+ $2.2927 $174.2452
105+ $2.2188 $232.9740
135+ $2.1448 $289.5480
181+ $1.9231 $348.0811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess