EN
  • EN
  • DE

U2731B-NFNG119

Part No U2731B-NFNG119
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC FRONT-END DAB 8.5V 44SSOP / RF Front End 44-SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 532270-U2731B-NFNG119
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 500 pcs
Supplier Device Package 44-SSO
Package / Case 44-BSOP (0.295", 7.50mm Width)
Product Status Obsolete
Package Tape & Reel
Mfr Microchip Technology
Category RF and Wireless - RF Front End (LNA + PA)
Ultra Librarian 3D Model Ultra Librarian U2731B-NFNG119 CAD Model

Description

The U2731B-NFNG119 is a state-of-the-art integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics, offering both reliability and performance for a wide range of applications.

Key Features

  • High Integration: The U2731B-NFNG119 integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Low Power Consumption: Designed for efficiency, this IC minimizes power usage, making it ideal for battery-operated devices and applications where energy conservation is crucial.
  • Durability: Built to withstand harsh conditions, the U2731B-NFNG119 is suitable for industrial and automotive applications that require robust performance.
  • Customizable: The device offers a range of configuration options, allowing designers to tailor its operation to meet specific requirements.

Applications

The versatility of the U2731B-NFNG119 makes it suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Portable electronics
  • Communication systems

Technical Specifications

Parameter Value Package Type NFNG Operating Temperature Specified by manufacturer Supply Voltage Specified by manufacturer Mounting Type Surface Mount

The U2731B-NFNG119 is backed by Microchip Technology's commitment to quality and customer support, ensuring that developers have access to the resources they need to integrate this IC into their designs effectively. With its combination of features and capabilities, the U2731B-NFNG119 is an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess