EN
  • EN
  • DE

TSS463ATERZ

Part No TSS463ATERZ
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description LAN Controller, CMOS, PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 4 Mbps
Maximum Operating Temperature 125 °C
Max Supply Current 9 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 965230-TSS463ATERZ
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSS463ATERZ CAD Model

Description

The TSS463ATERZ from Microchip Technology is a robust and highly integrated VAN (Vehicle Area Network) bus serial controller, designed to handle the complex communication tasks in automotive and industrial applications. This advanced controller is tailored to manage the VAN data communication layers according to the ISO standard ISO 11519-2. It is an essential component for systems requiring reliable data exchange over a vehicle's internal network.

Key Features

  • VAN Network Management: The TSS463ATERZ is equipped to handle the protocol for VAN networks, ensuring efficient and reliable communication between various electronic units within a vehicle.
  • High Integration: This device integrates a number of features such as message filtering, error detection, and an autonomous wake-up function, which simplifies system design and reduces external component count.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it features low current consumption modes, including a sleep mode to conserve energy when the network is inactive.
  • Flexible Interfaces: It offers a parallel microcontroller interface, which allows for easy integration with a wide range of microcontrollers.
  • Error Handling: The TSS463ATERZ has robust error handling capabilities, with automatic retransmission of corrupted messages, ensuring data integrity across the network.

Applications

The versatility of the TSS463ATERZ makes it suitable for a broad range of applications, particularly in the automotive sector, including:

  • Body control modules
  • Door and window control systems
  • Dashboard and infotainment systems
  • Lighting and climate control units

In addition to automotive uses, its reliability and efficiency make it a valuable component in industrial automation systems where a robust communication network is essential.

Overall, the TSS463ATERZ is a testament to Microchip Technology's commitment to providing advanced solutions for complex communication requirements in modern vehicles and industrial environments. Its combination of high integration, low power consumption, and robust error handling makes it a leading choice for designers and engineers looking for a reliable VAN bus controller.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess