EN
  • EN
  • DE

TS87C51RC2-MIB

Part No TS87C51RC2-MIB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High Performance 8-bit Microcontroller | IC MCU 8BIT 32KB OTP 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TS87C51RC2
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274522-TS87C51RC2-MIB
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS87C51RC2-MIB CAD Model

Description

The TS87C51RC2-MIB is a high-performance microcontroller from the esteemed Microchip Technology lineup, designed to offer a robust solution for demanding embedded applications. This particular model is a member of the MCS-51 family of 8-bit microcontrollers, which have been widely recognized for their reliability and versatility in various industrial, automotive, and consumer electronic products.

Key Features

  • Advanced 8-bit Core: The TS87C51RC2-MIB is built around an advanced 8-bit core, capable of executing instructions faster than the standard 8051 microcontroller, resulting in improved performance and efficiency.
  • Memory Capacity: It comes equipped with a generous on-chip memory, including 256 bytes of RAM and 32KB of ROM, providing ample space for complex programming and data storage.
  • High-Speed Architecture: The device operates at a clock frequency of up to 40MHz, which is significantly higher than the traditional 8051 devices, delivering increased processing power for time-sensitive tasks.
  • Rich Peripherals: A wide range of integrated peripherals enhances the functionality of the TS87C51RC2-MIB, including multiple 32-bit timers/counters, serial communication interfaces such as UART, and dedicated I/O ports.
  • Power Management: With its power-saving modes, the microcontroller is optimized for low-power consumption, making it ideal for battery-operated devices.
  • Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the TS87C51RC2-MIB makes it suitable for a breadth of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Home automation

Conclusion

Overall, the TS87C51RC2-MIB from Microchip Technology represents a powerful and flexible solution for developers looking to incorporate a reliable microcontroller into their design. Its combination of speed, memory capacity, integrated features, and power efficiency makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess