EN
  • EN
  • DE

MAX13234EEUP+

Part No MAX13234EEUP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20TSSOP / 3Mbps RS-232 Transceivers with Low-Voltage Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series MAX13234
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811742-MAX13234EEUP+
Ultra Librarian 3D Model Ultra Librarian MAX13234EEUP+ CAD Model

Description

Maxim Integrated MAX13234EEUP+ Overview

The MAX13234EEUP+ is a highly integrated and feature-rich RS-232 transceiver from Maxim Integrated, designed to meet the needs of modern serial communication systems. This device is engineered to provide reliable data transmission for applications that require a serial interface, such as industrial controls, point-of-sale systems, and data acquisition equipment.

Key Features

  • Interface Type: The MAX13234EEUP+ supports RS-232 communication protocol, ensuring compatibility with a wide range of serial devices.
  • Data Rate: Capable of operating at data rates up to 1Mbps, this transceiver is suitable for high-speed data exchange applications.
  • Integrated Electrostatic Discharge (ESD) Protection: With built-in ESD protection up to ±15kV (Human Body Model), the device safeguards against damage from static electricity, enhancing its durability and reliability in harsh environments.
  • Low Power Consumption: The device features a low-power shutdown mode, significantly reducing power consumption when the interface is not in active use.
  • Number of Drivers/Receivers: The MAX13234EEUP+ includes two drivers and two receivers, offering full-duplex communication capability.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3.0V to 5.5V, making it versatile for various system designs.
  • Temperature Range: The transceiver is specified for operation over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Package: Housed in a compact 20-TSSOP package, it requires minimal board space, which is advantageous for space-constrained applications.

Applications

The MAX13234EEUP+ is ideal for a variety of applications where robust and reliable serial communication is required. It is commonly used in:

  • Industrial Automation and Control Systems
  • Point-of-Sale (POS) Terminals
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Networking Equipment

With its combination of high-speed data transfer, ESD protection, and low power consumption, the MAX13234EEUP+ from Maxim Integrated is an excellent choice for designers looking to implement or upgrade their serial communication interfaces.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2515 $55.5090
14+ $7.5910 $106.2740
21+ $7.3538 $154.4298
29+ $7.1165 $206.3785
37+ $6.8793 $254.5341
49+ $6.1677 $302.2173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,464 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess