EN
  • EN
  • DE

TS80C32X2-MCA

Part No TS80C32X2-MCA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40PDIL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 40/20MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIL
Win Source Part Number 1114485-TS80C32X2-MCA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS80C32X2-MCA CAD Model

Description

Microchip Technology's TS80C32X2-MCA: High-Performance Microcontroller

The TS80C32X2-MCA is a powerful CMOS 8-bit microcontroller that forms a part of Microchip Technology's renowned microcontroller lineup. This microcontroller is a modernized version of the industry-standard 80C51 microcontroller series, offering an array of features that make it suitable for a wide range of applications in embedded systems. The TS80C32X2-MCA is designed to operate with high efficiency and reliability, making it an ideal choice for designers looking to optimize their systems for performance and power consumption.

At the core of the TS80C32X2-MCA is a high-speed processor capable of executing instructions at twice the speed of the standard 80C51. This is achieved through an innovative technology that allows the device to run at 30 MHz with a 6-clock or 12-clock mode selectable by software. This feature ensures that the microcontroller can handle complex tasks and processes without compromising on speed, making it well-suited for real-time applications.

The microcontroller is equipped with 256 bytes of RAM, providing sufficient internal memory for temporary data storage and manipulation. Additionally, it features a versatile 32 I/O lines, three 16-bit timers/counters, and a serial channel that can be configured for either UART or serial peripheral interface (SPI) communication. This flexibility in communication options allows for easy integration into various system architectures and communication networks.

Enhanced power management is another key aspect of the TS80C32X2-MCA. It supports a wide operating voltage range from 2.7V to 5.5V, which enables the microcontroller to adapt to different power supply conditions while maintaining its performance. Furthermore, the device includes power control modes such as idle mode and power-down mode, which significantly reduce power consumption when the microcontroller is not in active use.

For security and data integrity, the TS80C32X2-MCA comes with a programmable watchdog timer and a full-duplex enhanced UART. The inclusion of on-chip oscillator and clock circuitry simplifies the design process, as it reduces the number of external components required.

In summary, the TS80C32X2-MCA from Microchip Technology is a robust and versatile microcontroller that offers an excellent balance of speed, power efficiency, and functionality. Its compatibility with the 80C51 microcontroller series ensures ease of integration for those familiar with the legacy systems, while providing the benefits of modern enhancements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6888 $59.1080
85+ $1.3858 $117.7930
130+ $1.3425 $174.5250
180+ $1.2991 $233.8380
230+ $1.2559 $288.8570
310+ $1.1259 $349.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess