EN
  • EN
  • DE

TS80C32X2-LCE

Part No TS80C32X2-LCE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller 8 Kbytes ROM/OTP, ROMless | IC MCU 8BIT ROMLESS 44VQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-VQFP
Family Part Number TS80C32X2
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1274484-TS80C32X2-LCE
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C32X2-LCE CAD Model

Description

Microchip Technology's TS80C32X2-LCE Microcontroller

The TS80C32X2-LCE is a high-performance CMOS 8-bit microcontroller from Microchip Technology, which is a well-renowned name in the semiconductor industry. This product is an enhanced version of the industry-standard 8051 architecture, designed to operate with a static 0-40 MHz frequency and a 2.7V to 5.5V operating voltage range, making it suitable for a wide range of applications that require low power consumption and high-speed processing.

This microcontroller boasts a variety of features that make it an ideal choice for embedded systems. It comes with 256 bytes of RAM and 32 KB of ROM, providing ample space for program storage and data processing. The TS80C32X2-LCE is also equipped with three 16-bit timers/counters, a full-duplex serial port, and four 8-bit I/O ports, all of which are easily accessible and programmable for various uses.

One of the standout features of this microcontroller is its dual data pointer, which significantly speeds up data movement within the internal memory and between the memory and external devices. Additionally, the TS80C32X2-LCE supports 16 sources of interrupts with two priority levels, ensuring responsive and reliable performance for real-time applications.

Power management is a key consideration in the design of this microcontroller. It includes a power control mode which allows the device to consume low power without compromising its performance. This feature is particularly beneficial for battery-operated devices where energy efficiency is crucial.

The TS80C32X2-LCE is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a robust and compact solution for space-constrained applications. Its compatibility with the MCS®-51 instruction set ensures ease of integration and development, making it a popular choice among engineers and developers who are familiar with the 8051 family of microcontrollers.

In summary, the Microchip Technology TS80C32X2-LCE microcontroller is a versatile and efficient solution for a broad range of embedded systems. Its combination of high-speed operation, extensive memory, and power-saving features make it an excellent choice for applications in industrial control, consumer electronics, automotive systems, and more.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess