EN
  • EN
  • DE

STM32L4P5CGU6

Part No STM32L4P5CGU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203226-STM32L4P5CGU6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32L4
Package Tray
Product Status Active
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian STM32L4P5CGU6 CAD Model

Description

STM32L4P5CGU6 Microcontroller - STMicroelectronics

The STM32L4P5CGU6 is a high-performance microcontroller from STMicroelectronics, tailored for cost-sensitive applications requiring high levels of integration and low power consumption. This microcontroller is part of the STM32L4+ series, which is renowned for its energy efficiency and computing power. It is designed to operate in a range of -40°C to 85°C (or up to 105°C for some versions), making it suitable for industrial applications and challenging environments.

At the heart of the STM32L4P5CGU6 is an ARM® Cortex®-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 120 MHz. This provides the computational performance required for advanced operations such as digital signal processing and real-time tasks. The core's architecture is optimized for a balance between performance and power consumption, featuring multiple power-saving modes including a shutdown mode for ultra-low power consumption.

This microcontroller comes with a rich set of peripherals that facilitate a wide range of functions. It includes a 16-bit timer, a 32-bit timer, and several other general-purpose timers, as well as support for PWM generation and capture. For connectivity, it offers USB OTG full-speed, UART, SPI, I2C, and CAN interfaces. Its advanced analog features include 12-bit ADCs, DACs, and ultra-low-power comparators, enabling precision sensing and control in mixed-signal applications.

The STM32L4P5CGU6 provides ample memory resources, featuring up to 512 KB of Flash memory and 256 KB of SRAM. This memory capacity allows for the storage of complex application code and real-time data processing. Additionally, it supports external memory interfaces for further expansion. Security is also a key aspect of this microcontroller, offering hardware-based features such as a Random Number Generator (RNG), CRC calculation unit, and a hardware encryption accelerator to ensure data protection and secure communications.

In summary, the STM32L4P5CGU6 is a versatile microcontroller that combines performance, integration, and power efficiency. It is ideal for a wide range of applications, including industrial controls, consumer electronics, medical devices, and IoT endpoints. With its comprehensive feature set and robust design, it provides a solid foundation for developing sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6683 $53.0049
7+ $14.4971 $101.4797
11+ $14.0440 $154.4840
15+ $13.5910 $203.8650
20+ $13.1380 $262.7600
26+ $11.7789 $306.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess