EN
  • EN
  • DE

TS68C429AVR

Part No TS68C429AVR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MULTI-CH CTRLR 84PGA / Controller ARCINC 429 Parallel Interface 84-PGA (28x28)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Controller
Interface Parallel
Standards ARCINC 429
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 65mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 84-PGA
Supplier Device Package 84-PGA (28x28)
Base Product Number TS68C429
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 21
Win Source Part Number 1222385-TS68C429AVR
Ultra Librarian 3D Model Ultra Librarian TS68C429AVR CAD Model

Description

Microchip Technology's TS68C429AVR Microcontroller

The TS68C429AVR is a state-of-the-art microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced microcontroller is built to cater to a wide range of applications, from automotive systems to industrial automation, due to its robust architecture and versatile features.

Key Features

  • High-Performance CPU: At the heart of the TS68C429AVR is a high-speed processing core that can handle complex computations and algorithms efficiently, making it ideal for time-sensitive tasks and high-speed control applications.
  • Memory: It comes with ample memory options including Flash, EEPROM, and SRAM, which provide a flexible and scalable approach to code and data storage. This ensures that applications can be updated easily and can retain data across power cycles.
  • Connectivity: With a range of communication interfaces such as USART, SPI, and I2C, the TS68C429AVR offers excellent connectivity options, enabling it to communicate with other microcontrollers, sensors, and peripherals with ease.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller features several power-saving modes that significantly reduce power consumption without compromising performance, making it suitable for battery-operated devices.
  • Analog Features: The inclusion of multiple ADC (Analog-to-Digital Converter) channels, analog comparators, and PWM (Pulse Width Modulation) outputs make this microcontroller highly adaptable for interfacing with a variety of analog sensors and for controlling actuators.
  • Robust I/O: A comprehensive set of input/output pins support a wide range of functions and are robust enough to withstand the rigors of industrial environments.
  • Programming and Debugging: The microcontroller supports advanced programming and debugging features, which simplifies the development process and helps reduce time to market for new products.

Applications

The versatility of the TS68C429AVR makes it an excellent choice for a multitude of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

With its combination of performance, memory options, connectivity, and power efficiency, the Microchip Technology TS68C429AVR microcontroller is a highly capable component for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess